DPDT top actuated PCB switch,on-off
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 4A 125V
Slide Switches DPDT 4A 125V STD On-On
Slide Switch, 25000N Series, DPDT, Vertical, Through Hole, 4 A, 250 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1191062 | 679-1892-ND | 25146NAH | 25146NAH | 98K8466 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, 25000N Series, Dpdt, Vertical, Through Hole, 4 A, 250 V Rohs Compliant Apem |
| Terminal Type | Through hole | Straight PC Pins | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Actuator Material | Plastic | Plastic | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |