Manufacturer: E-Switch
Category: Switches- Slide Switches
Series: 500
Package: Bulk
Product Status: Active
Actuator Material: Polyamide (PA), Nylon
Mechanical Life: 30,000 Cycles
Electrical Life: 30,000 Cycles
Base Product Number: 500SSP1
Switch Function: On-On
SLIDE, 5A, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle, Vertical
SLIDE SWITCH, SPDT, 5A, 120VAC, 28VDC; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 5A 120V
Slide Switches SPDT RA SLIDE PC MNT
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP1S1M7QEA | EG2480-ND | 16N1338 | 500SSP1S1M7QEA | 500SSP1S1M7QEA | |
| Product Name | Switches- Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 5A, 120Vac, 28Vdc; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Panel Mount | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Features | Illuminated Switch |