SPDT top actuate PCB switch,on-on action
Slide Switch SPDT Through Hole
Slide Switches SPDT 4A 125V STD On-On
SWITCH SLIDE SPDT 4A 125V
SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Vertical
Slide Switch, 25000N Series, SPDT, Vertical, Through Hole, 4 A, 250 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 339673 | 679-1887-ND | 25136NAH | 25136NAH | 96C6560 | 98K8462 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem | Slide Switch, 25000N Series, Spdt, Vertical, Through Hole, 4 A, 250 V Rohs Compliant Apem |
| Terminal Type | Through hole | Straight PC Pins | Through Hole | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Actuator Material | Plastic | Plastic | ||||
| Features | Illuminated Switch | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |