Slide Switch SPDT Through Hole
SLIDE SWITCH, SPDT, 0.4VA, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-Off-On;
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11132-ND | 1103M2S6CBE2 | 82AC4013 | 1103M2S6CBE2 |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |