Grayhill, Inc. Slide Switches 48ASSP1S1M6RAT

Description
Slide Switch SPDT Panel Mount, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 48ASSP1S1M6RAT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
48ASSP1S1M6RAT-ND
Slide Switches 48ASSP1S1M6RAT-ND
Slide Switch SPDT Panel Mount, Right Angle

Slide Switch SPDT Panel Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP1S1M6RAT
Switches - Slide Switches 48ASSP1S1M6RAT
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
48ASSP1S1M6RAT
Slide Switches 48ASSP1S1M6RAT
Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant

Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 48ASSP1S1M6RAT-ND 48ASSP1S1M6RAT 48ASSP1S1M6RAT
Product Name Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7-1437580-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Ultra-Miniature Slide - SS22SBP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
Slide Switches - 7347319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details