Slide Switch SPDT Through Hole, Right Angle, Vertical
Switch slide mini PCB SPDT on-none-on
SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches SP-ON-NO-ON V R/A AU
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5007-ND | 7874817 | 36AH0860 | 1101M2S3AV2BE2 | 1101M2S3AV2BE2 |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Right angle pc terminal | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |