E-Switch, Inc. Slide Switches 500ASSP1M6RE

Description
SLIDE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500ASSP1M6RE
SLIDE, 0.4VA, SPDT, On-On, PC Pin

SLIDE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - EG2484-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2484-ND
Slide Switches EG2484-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration E-Switch - 16N1290 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration E-Switch
16N1290
Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration E-Switch 16N1290
SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Mounting:Through Hole; Product Range:500A Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:-; Orientation:Right Angle RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 120VAC, THT; Contact Configuration:SPDT; Switch Mounting:Through Hole; Product Range:500A Series; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:-; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500ASSP1M6RE
Slide Switches 500ASSP1M6RE
Slide Switches SPDT 3A ON-ON R/A

Slide Switches SPDT 3A ON-ON R/A

Buy Now Datasheet
Switches - Slide Switches 500ASSP1M6RE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500ASSP1M6RE EG2484-ND 16N1290 500ASSP1M6RE 500ASSP1M6RE
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 3A, 120Vac, Tht; Contact Configuration E-Switch Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 429492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 450-1994-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 2300-MS12ASW30/U - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers