Slide Switch SPDT Through Hole
2 position SPDT PCB mount slide switch
1000 Series, Single Pole, Miniature Slide Switches
Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center Contact and Terminals: Q — brass, silver-plated; B — brass with gold plate-over nickel-plate.
SLIDE SWITCH, SPDT, 6A, 120V; Contact Configuration:SPDT; Switch Operation:On-None-On
SLIDE SWITCH, SPDT, 6A, 250VAC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes
SWITCH SLIDE SPDT 6A 120V
Slide Switches SP ON-NONE-ON PTH AG
SWITCH SLIDE SPDT 6A 120V
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5001-ND | 1617340 | 70128282 | 59M4411 | 1101M2S3CQE2 | 1101M2S3CQE2 | 1101M2S3CQE2 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, PC Terminal, SPST, ON-NONE-OFF, 0.4VA MAX@120VAC OR VDC MAX | Slide Switch, Spdt, 6A, 120V; Contact Configuration C&k Components | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through hole | Through Hole | Through Hole | PC Pin | ||
| Features | Illuminated Switch | ||||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (Center-OFF) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT |