Slide Switch DPDT Through Hole
Slide Switches DPDT ON-NONE OFF
SWITCH SLIDE DPDT 0.4VA 20V
SLIDE SWITCH, DPDT, 0.4VA, 20V, THT; Contact Configuration:DPDT; Switch Operation:On-None-On
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5056-ND | 1201M2S3V3BE2 | 1201M2S3V3BE2 | 82AC4018 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |