Grayhill, Inc. Slide Switches 48ASSP1S1M2QBT

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 48ASSP1S1M2QBT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
48ASSP1S1M2QBT-ND
Slide Switches 48ASSP1S1M2QBT-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill - 14M7460 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill
14M7460
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill 14M7460
SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
48ASSP1S1M2QBT
Slide Switches 48ASSP1S1M2QBT
Slide Switches Slide Switch, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Slide Switches Slide Switch, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP1S1M2QBT
Switches - Slide Switches 48ASSP1S1M2QBT
SWITCH SLIDE SPDT 5A 125V

SWITCH SLIDE SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 48ASSP1S1M2QBT-ND 14M7460 48ASSP1S1M2QBT 48ASSP1S1M2QBT
Product Name Slide Switches Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - ASF22RGL-ND - DigiKey
Specs
Terminal Type Gull Wing
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - 2300-MSN23ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details