Conxall Corporation 46300 Series Slide Switches, 3 Position, 3 Pole 46313LDRX

Description
DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.
Request a Quote Datasheet
Description
DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
46300 Series Slide Switches, 3 Position, 3 Pole - 46313LDRX - Conxall Corporation
Villa Park, IL, USA
46300 Series Slide Switches, 3 Position, 3 Pole
46313LDRX
46300 Series Slide Switches, 3 Position, 3 Pole 46313LDRX
DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.

DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking
listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.

Supplier's Site
Slide Switches - 137-46313LDRX-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
137-46313LDRX-ND
Slide Switches 137-46313LDRX-ND
SWITCH SLIDE DP3T 3A 125V

SWITCH SLIDE DP3T 3A 125V

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
46313LDRX
Switches - Slide Switches 46313LDRX
DPTT CIRCUITRY, POSITION #1 - LO

DPTT CIRCUITRY, POSITION #1 - LO

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
46313LDRX
Slide Switches 46313LDRX
Slide Switches DP3T SLIDE SWITCH ON-ON-ON

Slide Switches DP3T SLIDE SWITCH ON-ON-ON

Buy Now
Switch, Slide, Dp3T, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall - 86K9132 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dp3T, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall
86K9132
Switch, Slide, Dp3T, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall 86K9132
SWITCH, SLIDE, DP3T, 3A, 125V, PANEL; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:46300 Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

SWITCH, SLIDE, DP3T, 3A, 125V, PANEL; Contact Configuration:DP3T; Switch Operation:-; Switch Mounting:-; Product Range:46300 Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 46313LDRX 137-46313LDRX-ND 46313LDRX 46313LDRX 86K9132
Product Name 46300 Series Slide Switches, 3 Position, 3 Pole Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, Dp3T, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall
Features Locking Switch
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications DP3T DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS24CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers