SLIDE, 3A, SPDT, On-Off-On, Gull Wing
Slide Switch SPDT Surface Mount, Right Angle
SWITCH SLIDE SPDT 3A 120V
Slide Switches Slide Switch SPDT 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500ASSP3SM6QE | 500ASSP3SM6QE-ND | 500ASSP3SM6QE | 500ASSP3SM6QE |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | Gull Wing | ||
| Maintained Switch Function | Maintained; Three Position (No Center-OFF) | Maintained; Three Position (Center-OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 3 amps | 3 amps | 3 amps | |
| Features | Illuminated Switch |