Slide Switch SPDT Panel Mount
Manufacturer: C&K
Category: Switches- Slide Switches
Series: 1000
Package: Bulk
Product Status: Active
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Current Rating (Amps): 6A (AC/DC)
Voltage Rating - AC: 120 V
C & K 1101M1S3ZQE2 Slide Switch
1000 Series, Single Pole, Miniature Slide Switches
Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center Contact and Terminals: Q — brass, silver-plated; B — brass with gold plate-over nickel-plate.
SLIDE SWITCH, SPDT, 6A, 250VAC, PANEL; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes
Slide Switch, 1000 Series, SPDT, Vertical, Panel, 6 A, 250 V RoHS Compliant: Yes
Slide Switches SP ON-NO-ON SLDR AG
SWITCH SLIDE SPDT 6A 120V
| DigiKey | Win Source Electronics | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5004-ND | 1617328 | 70128206 | 36AH0831 | 59M4408 | 1101M1S3ZQE2 | 1101M1S3ZQE2 | |
| Product Name | Slide Switches | Switches- Slide Switches | Slide Switches | Switch, Slide, Solder TERM., SPDT, ON-NONE-ON,6A@120VAC OR 28VDC;3A@250VAC | Slide Switch, Spdt, 6A, 250Vac, Panel; Contact Configuration C&k Components | Slide Switch, 1000 Series, Spdt, Vertical, Panel, 6 A, 250 V Rohs Compliant C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Panel Mount | Solder Terminals | |||
| Features | Illuminated Switch | |||||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (Center-OFF) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |