Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 108-1203M2S3AQE2-ND | 1203M2S3AQE2 | 1203M2S3AQE2 | 36AH1049 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |