APEM Components, Inc. Slide Switches 25336NA6

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 25336NA6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
25336NA6-ND
Slide Switches 25336NA6-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
25336NA6
Slide Switches 25336NA6
Slide Switches SPDT 4A 125V STD On-On

Slide Switches SPDT 4A 125V STD On-On

Buy Now Datasheet
Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem - 96C6568 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem
96C6568
Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem 96C6568
SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Slide, Spdt, 4A, 250V, Tht; Contact Configuration Apem - 82Y7730 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 4A, 250V, Tht; Contact Configuration Apem
82Y7730
Switch, Slide, Spdt, 4A, 250V, Tht; Contact Configuration Apem 82Y7730
SWITCH, SLIDE, SPDT, 4A, 250V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:1A; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 4A, 250V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:1A; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
25336NA6
Switches - Slide Switches 25336NA6
SWITCH SLIDE SPDT 4A 125V

SWITCH SLIDE SPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 25336NA6-ND 25336NA6 96C6568 82Y7730 25336NA6
Product Name Slide Switches Slide Switches Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem Switch, Slide, Spdt, 4A, 250V, Tht; Contact Configuration Apem Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole Through Hole
Features Illuminated Switch
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1825011-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switches - 2300-MS22ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers