C&K Components Slide Switches 1101M2S3AV2QE2

Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN5008-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN5008-ND
Slide Switches CKN5008-ND
Slide Switch SPDT Through Hole, Right Angle, Vertical

Slide Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Slide Switches - 1376315-1101M2S3AV2QE2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376315-1101M2S3AV2QE2
Switches - Slide Switches 1376315-1101M2S3AV2QE2
Win Source Part Number: 1376315-1101M2S3AV2Q E2 Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 65°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 1000 Package: Tray Product Status: Active Features: Black Actuator, Epoxy Sealed Terminals Base Product Number: 1101M2S3 Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A (AC/DC) Contact Finish: Silver Contact Material: Copper Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 40,000 Cycles Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.16mm Actuator Length: 4.72mm Contact Timing: Not Specified

Win Source Part Number: 1376315-1101M2S3AV2QE2
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 1000
Package: Tray
Product Status: Active
Features: Black Actuator, Epoxy Sealed Terminals
Base Product Number: 1101M2S3
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC/DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.16mm
Actuator Length: 4.72mm
Contact Timing: Not Specified

Buy Now Datasheet
Switches - Slide Switches 1101M2S3AV2QE2
SWITCH SLIDE SPDT 6A 120V

SWITCH SLIDE SPDT 6A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1101M2S3AV2QE2
Slide Switches 1101M2S3AV2QE2
Slide Switches SP-ON-NO-ON V R/A AG

Slide Switches SP-ON-NO-ON V R/A AG

Buy Now Datasheet
Slide Switch, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components - 36AH0863 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components
36AH0863
Slide Switch, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components 36AH0863
SLIDE SWITCH, SPDT, 6A, 250VAC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 6A, 250VAC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN5008-ND 1376315-1101M2S3AV2QE2 1101M2S3AV2QE2 1101M2S3AV2QE2 36AH0863
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1-1437579-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switches - 429498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details