C&K Components Slide Switches 1201M2S3ABE2

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN5053-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN5053-ND
Slide Switches CKN5053-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - 1201M2S3ABE2
905155-1201M2S3ABE2
Slide Switches - 1201M2S3ABE2 905155-1201M2S3ABE2
Manufacturer: C&K Components Win Source Part Number: 905155-1201M2S3ABE2 Series: 1000 Operating Temperature Range: -30°C ~ 65°C Features: Slide Switch DPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 1201M2S3 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: *1201M2S3ABE2, 1201M2S3ABE2-ND, 2266-1201M2S3ABE2, CKN5053

Manufacturer: C&K Components
Win Source Part Number: 905155-1201M2S3ABE2
Series: 1000
Operating Temperature Range: -30°C ~ 65°C
Features: Slide Switch DPDT Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 1201M2S3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: *1201M2S3ABE2, 1201M2S3ABE2-ND, 2266-1201M2S3ABE2, CKN5053

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1201M2S3ABE2
Slide Switches 1201M2S3ABE2
Slide Switches ON None ON DPDT 20VAC 20VDC 0.4W

Slide Switches ON None ON DPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components - 82AC4015 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components
82AC4015
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components 82AC4015
SLIDE SWITCH, DPDT, 0.4VA, 20V, THT; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.4VA, 20V, THT; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches 1201M2S3ABE2
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN5053-ND 905155-1201M2S3ABE2 1201M2S3ABE2 82AC4015 1201M2S3ABE2
Product Name Slide Switches Slide Switches - 1201M2S3ABE2 Slide Switches Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP6T
Current Rating 0.2500 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN13ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details