Slide Switch DPDT Through Hole
SLIDE, 5A, DPDT, On-On, PC Pin
Slide Switches 5A 120VAC or 28VDC On-None-On DPDT
SLIDE SWITCH, DPDT, 5A, 120VAC, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH SLIDE DPDT 5A 120V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 500SDP1S3M2QEA-ND | 1400-500SDP1S3M2QEA | 500SDP1S3M2QEA | 16N1313 | 500SDP1S3M2QEA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Dpdt, 5A, 120Vac, Th; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |