46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, DPDT, Locking, (1) Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. (2) Shorting bars installed.
. 46200 Series are 2 Position, 1 Pole, 2 Pole
Slide Switch DPDT Panel Mount
SWITCH, SLIDE, DPDT, 3A, 125V, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes
SWITCH SLIDE DPDT 3A 125V
| Conxall Corporation | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 46256LFRX | SC1819-ND | 85K7423 | 46256LFRX | 46256LFRX |
| Product Name | 46200 Series Slide Switches, 2 Position, 1 Pol... | Slide Switches | Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall | Slide Switches | Switches - Slide Switches |
| Features | Locking Switch | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) |