SLIDE, 5A, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole, Right Angle
Slide Switches 5A 120VAC or 28VDC On-None-On DPDT
SWITCH SLIDE DPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SDP1S1M6QEA | 500SDP1S1M6QEA-ND | 500SDP1S1M6QEA | 500SDP1S1M6QEA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 5 amps | 5 amps | 5 amps | |
| Features | Illuminated Switch |