E-Switch, Inc. Slide Switches 500SDP1S1M2REA

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG2474-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2474-ND
Slide Switches EG2474-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switches 1400-500SDP1S1M2REA
SLIDE, 0.4VA, DPDT, On-On, PC Pin

SLIDE, 0.4VA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500SDP1S1M2REA
Slide Switches 500SDP1S1M2REA
Slide Switches DPDT ON-ON PC MNT

Slide Switches DPDT ON-ON PC MNT

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500SDP1S1M2REA
Switches - Slide Switches 500SDP1S1M2REA
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch - 16N1301 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch
16N1301
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch 16N1301
SLIDE SWITCH, DPDT, 5A, 20VAC, 20VDC; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 5A, 20VAC, 20VDC; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG2474-ND 1400-500SDP1S1M2REA 500SDP1S1M2REA 500SDP1S1M2REA 16N1301
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch
Terminal Type Straight PC Pins Straight PC Pins Panel Mount
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS13ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details