Grayhill, Inc. Slide Switches 48BFSP1M6QT

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 48BFSP1M6QT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
48BFSP1M6QT-ND
Slide Switches 48BFSP1M6QT-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill - 04M2937 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill
04M2937
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill 04M2937
SWITCH, SLIDE, SPDT, 3A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:48B Series; Contact Current Max:3A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 3A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:48B Series; Contact Current Max:3A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
48BFSP1M6QT
Switches - Slide Switches 48BFSP1M6QT
SWITCH SLIDE SPDT 3A 125V

SWITCH SLIDE SPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
48BFSP1M6QT
Slide Switches 48BFSP1M6QT
Slide Switches SPDT ON-NONE-ON RA HZ MNT

Slide Switches SPDT ON-NONE-ON RA HZ MNT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 48BFSP1M6QT-ND 04M2937 48BFSP1M6QT 48BFSP1M6QT
Product Name Slide Switches Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN24ANG03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825268-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers