C&K Components Slide Switches 1203M2S3V3BE2

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN5057-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN5057-ND
Slide Switches CKN5057-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 1203M2S3V3BE2
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1203M2S3V3BE2
Slide Switches 1203M2S3V3BE2
Slide Switches ON OFF ON DPDT 20VAC 20VDC 0.4W

Slide Switches ON OFF ON DPDT 20VAC 20VDC 0.4W

Buy Now Datasheet
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components - 82AC4019 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components
82AC4019
Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components 82AC4019
SLIDE SWITCH, DPDT, 0.4VA, 20V, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.4VA, 20V, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN5057-ND 1203M2S3V3BE2 1203M2S3V3BE2 82AC4019
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Dpdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 3-1437580-7 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details