Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 4A 125V
SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On
SLIDE SWITCH, SPDT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:25000N Series; Contact Current Max:1A; Contact Voltage AC Max:-; Contact Voltage DC Max:30V; Orientation:Vertical
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1886-ND | 6926242 | 6926242P | 25136NAB | 25136NAB | 96C6559 | 74AC2753 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem | Slide Switch, Spdt; Contact Configuration Apem |
| Actuator Type | Flush Handle | Flush Handle | |||||
| Terminal Type | Straight PC Pins | Through hole | Solder Terminals; Solder | Through Hole | Through Hole | ||
| Features | Illuminated Switch | ||||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |