SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2449-1102A4CREA-ND |
| Product Name | Slide Switches |
| Terminal Type | Straight PC Pins |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Momentary Switch Function | Momentary; Normally Open (NO) |