SLIDE, 3A, SPDT, On-On, Gull Wing
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
SWITCH SLIDE SPDT 3A 120V
SLIDE SWITCH, SPDT, 3A, 120VAC, SMT; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 3A 120V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500ASSP1SM6QE | EG5810TR-ND | 500ASSP1SM6QE | 16N1291 | 500ASSP1SM6QE | 500ASSP1SM6QE |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Spdt, 3A, 120Vac, Smt; Contact Configuration E-Switch | Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | Gull Wing | Surface Mount Technology | Gull Wing | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | SPDT | |
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| Features | Illuminated Switch |