Switchcraft, Inc. 46200 Series Slide Switches, 2 Position, 1 Pol... 46206LFRX

Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet
Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
46200 Series Slide Switches, 2 Position, 1 Pol... - 46206LFRX - Conxall Corporation
Villa Park, IL, USA
46200 Series Slide Switches, 2 Position, 1 Pol...
46206LFRX
46200 Series Slide Switches, 2 Position, 1 Pol... 46206LFRX
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, DPDT, Locking, Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering. . 46200 Series are 2 Position, 1 Pole, 2 Pole

46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, DPDT, Locking, Recommended for power selection, 115-230 legend, screwdriver slotted actuator minimizes tampering.
. 46200 Series are 2 Position, 1 Pole, 2 Pole

Supplier's Site
Slide Switches - SC1817-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SC1817-ND
Slide Switches SC1817-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
46206LFRX
Switches - Slide Switches 46206LFRX
SWITCH SLIDE DPDT 3A 125V

SWITCH SLIDE DPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
46206LFRX
Slide Switches 46206LFRX
Slide Switches SLIDE SWITCH RoHS

Slide Switches SLIDE SWITCH RoHS

Buy Now Datasheet
Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall - 99K5672 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall
99K5672
Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall 99K5672
SWITCH, SLIDE, DPDT, 3A, 125V, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 3A, 125V, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 46206LFRX SC1817-ND 46206LFRX 46206LFRX 99K5672
Product Name 46200 Series Slide Switches, 2 Position, 1 Pol... Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall
Features Locking Switch
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1-1437579-9 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS13LFW01C - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
Size Miniature
View Details
3 suppliers