Slide Switch SPDT Through Hole
Win Source Part Number: 1376337-1103M2S3CQE2
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 65°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 1000
Package: Bulk
Product Status: Active
Features: Black Actuator, Epoxy Sealed Terminals
Base Product Number: 1103M2S3
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC/DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: SPDT
Switch Function: On-Off-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.16mm
Actuator Length: 5.08mm
Contact Timing: Not Specified
SLIDE SW, SPDT, 6A, 250VAC, THT; Contact Configuration:SPDT; Switch Operation:On-Off-On;
Slide Switches Slide SPDT ON-OFF-ON
SWITCH SLIDE SPDT 6A 120V
SWITCH SLIDE SPDT 6A 120V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5051-ND | 1376337-1103M2S3CQE2 | 36AH0946 | 1103M2S3CQE2 | 1103M2S3CQE2 | 1103M2S3CQE2 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Sw, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT |