Slide Switch DPDT Panel Mount
Slide Switch, 1000 Series, DPDT, Vertical, Panel, 6 A, 250 V RoHS Compliant: Yes
SWITCH SLIDE DPDT 6A 120V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11278-ND | 59M4468 | 1203M1S3CQE2 | 1203M1S3CQE2 |
| Product Name | Slide Switches | Slide Switch, 1000 Series, Dpdt, Vertical, Panel, 6 A, 250 V Rohs Compliant C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |