SLIDE, 5A, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 5A 120V
SLIDE SWITCH, DPDT, 5A, 120VAC, 28VDC; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH SLIDE DPDT 5A 120V
Slide Switches DPDT ON-ON PC MNT
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SDP1S1M2QEA | EG2475-ND | 500SDP1S1M2QEA | 16N1299 | 500SDP1S1M2QEA | 500SDP1S1M2QEA |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 5A, 120Vac, 28Vdc; Contact Configuration E-Switch | Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Panel Mount | PC Pin | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | DPDT | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Features | Illuminated Switch |