E-Switch, Inc. Slide Switches 500SDP1S1M7QEA

Description
SLIDE, 5A, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 5A, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SDP1S1M7QEA
SLIDE, 5A, DPDT, On-On, PC Pin

SLIDE, 5A, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - EG5424-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG5424-ND
Slide Switches EG5424-ND
Slide Switch DPDT Through Hole, Right Angle, Vertical

Slide Switch DPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Slide Switch, Dpdt, 5A, 120Vac, Th; Contact Configuration E-Switch - 40T8439 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 5A, 120Vac, Th; Contact Configuration E-Switch
40T8439
Slide Switch, Dpdt, 5A, 120Vac, Th; Contact Configuration E-Switch 40T8439
SLIDE SWITCH, DPDT, 5A, 120VAC, TH; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 5A, 120VAC, TH; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Slide Switches
500SDP1S1M7QEA
Switches - Slide Switches 500SDP1S1M7QEA
SWITCH SLIDE DPDT 5A 120V

SWITCH SLIDE DPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500SDP1S1M7QEA
Slide Switches 500SDP1S1M7QEA
Slide Switches 5A 120VAC or 28VDC On-None-On DPDT

Slide Switches 5A 120VAC or 28VDC On-None-On DPDT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SDP1S1M7QEA EG5424-ND 40T8439 500SDP1S1M7QEA 500SDP1S1M7QEA
Product Name Slide Switches Slide Switches Slide Switch, Dpdt, 5A, 120Vac, Th; Contact Configuration E-Switch Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 5 amps 5 amps 5 amps 5 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS12CB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - 7347356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details