Slide Switch DPDT Through Hole, Right Angle
Slide Switches Slide DPDT ON-ON R/A
SLIDE SWITCH, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes
SWITCH SLIDE DPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5054-ND | 1201M2S3AQE2 | 36AH1010 | 1201M2S3AQE2 |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dpdt, 6A, 250Vac, Tht; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |