TE Connectivity Slide Switches 1825011-1

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825011-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825011-1
Slide Switches 1825011-1
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Flush Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : .64 MM  [.025 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]
Buy Now
Laguna Hills, CA, United States
Switches - Slide Switches
1092409-1825011-1
Switches - Slide Switches 1092409-1825011-1
Win Source Part Number: 1092409-1825011-1 Category: Switches>Slide Switches Series: ASF Termination Style: PC Pin Features: Tape Seal Contact Finish: Silver Package: Tube Contact Material: Copper Alloy Actuator Material: Polyamide (PA46), Nylon 4/6 Voltage Rating - AC: 115 V Standard Package: 50 Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Screwdriver Slot Actuator Length: Flush Switch Travel: 2.79mm Electrical Life: 15,000 Cycles Operating Force: 950gf Mechanical Life: 15,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): 1825010-1; JS202011AQN; JS202011CQN; L202011MS02Q; SS22SDP2; SS22SBH2; V80212MA08Q; V80212SS05Q; V80213MS02Q; MS22ANW03; MS23BNW03; V80212S205QASF2204; ASF2204.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 300mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: ASF2204,ASF2204-ND,- ASF2204-SI-ND,-ASF22 04-SI,450-1561,-1825 011-1-SI Base Product Number: 1825011

Win Source Part Number: 1092409-1825011-1
Category: Switches>Slide Switches
Series: ASF
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Silver
Package: Tube
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA46), Nylon 4/6
Voltage Rating - AC: 115 V
Standard Package: 50
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Screwdriver Slot
Actuator Length: Flush
Switch Travel: 2.79mm
Electrical Life: 15,000 Cycles
Operating Force: 950gf
Mechanical Life: 15,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 1825010-1; JS202011AQN; JS202011CQN; L202011MS02Q; SS22SDP2; SS22SBH2; V80212MA08Q; V80212SS05Q; V80213MS02Q; MS22ANW03; MS23BNW03; V80212S205QASF2204; ASF2204.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 300mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: ASF2204,ASF2204-ND,-ASF2204-SI-ND,-ASF2204-SI,450-1561,-1825011-1-SI
Base Product Number: 1825011

Buy Now Datasheet
Slide Switches - 450-1561-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1561-ND
Slide Switches 450-1561-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825011-1
Switches - Slide Switches 1825011-1
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825011-1 1092409-1825011-1 450-1561-ND 1825011-1
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825259-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 1825200-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - ASE62-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers
Slide Switches - 1825271-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details
5 suppliers