APEM Components, Inc. Slide Switches 25146NAB

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 679-1891-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
679-1891-ND
Slide Switches 679-1891-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switches - 6926260P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
6926260P
Slide Switches 6926260P
Slide switch,d/p,2 pos,flush act,Slv con

Slide switch,d/p,2 pos,flush act,Slv con

Supplier's Site
Slide Switches - 6926260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
6926260
Slide Switches 6926260
Slide switch,d/p,2 pos,flush act,Slv con

Slide switch,d/p,2 pos,flush act,Slv con

Supplier's Site
Shenzhen, China
Switches - Slide Switches
25146NAB
Switches - Slide Switches 25146NAB
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Switch, Slide, Dpdt, 4A, 250V, Though Hole; Contact Configuration Apem - 96C6563 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 4A, 250V, Though Hole; Contact Configuration Apem
96C6563
Switch, Slide, Dpdt, 4A, 250V, Though Hole; Contact Configuration Apem 96C6563
SWITCH, SLIDE, DPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
25146NAB
Slide Switches 25146NAB
Slide Switches Profssional slide DP flush/high actuator

Slide Switches Profssional slide DP flush/high actuator

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 679-1891-ND 6926260P 6926260 25146NAB 96C6563 25146NAB
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 4A, 250V, Though Hole; Contact Configuration Apem Slide Switches
Actuator Type Flush Handle Flush Handle
Terminal Type Straight PC Pins Through Hole Through hole
Features Illuminated Switch
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS11CB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347296P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 5-1437580-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
2 suppliers