Slide Switch SPDT Through Hole
SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On
SLIDE SWITCH, SPDT, 6A, 120V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 6A 120V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10949-ND | 36AH0848 | 1101M2S2CQE2 | 1101M2S2CQE2 |
| Product Name | Slide Switches | Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |