Win Source Part Number: 1211240-25336NA
Category: Switches>Slide Switches
Series: 25000N
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Contact Material: Silver (Ag)
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.30mm
Switch Travel: 4.00mm
Electrical Life: 10,000 Cycles
Mechanical Life: 20,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 25336NA.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: APEM Inc.
Other Names: 25336NA-ND,679-1893
Base Product Number: 25336N
Switches & Front Panel Switch, Slide
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 4A 125V
Slide Switch, SPST-NO, 2 A, 250 V RoHS Compliant: Yes
Slide Switches ON - ON SIDE ADJ.
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1211240-25336NA | 25336NA | 679-1893-ND | 25336NA | 98K8472 | 25336NA |
| Product Name | Switches - Slide Switches | Switches & Front Panel Switch, Slide | Slide Switches | Switches - Slide Switches | Slide Switch, Spst-No, 2 A, 250 V Rohs Compliant Apem | Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Straight PC Pins | |||||
| Features | Illuminated Switch | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |