SPDT top actuated PCB switch,centre off
Slide Switch SPDT Through Hole
Slide Switches SPDT 4A 125V STD On-Off-On
SWITCH, SLIDE, SPDT, 4A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On;
SWITCH SLIDE SPDT 4A 125V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1191056 | 679-1889-ND | 25139NAH | 96C6562 | 25139NAH |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Spdt, 4A, 250V, Though Hole; Contact Configuration Apem | Switches - Slide Switches |
| Terminal Type | Through hole | Straight PC Pins | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Material | Plastic | Plastic | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |