Slide Switch DPDT Through Hole, Right Angle, Vertical
SWITCH SLIDE DPDT 6A 120V
Slide Switches Slide DPDT ON-ON R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11554-ND | 1201M2S3AV2QE2 | 1201M2S3AV2QE2 | 36AH1013 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Slide C&k Components |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |