Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 0.4VA 20V
SWITCH SLIDE DPDT 0.4VA 20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11298-ND | 1203M2S3ABE2 | 36AH1048 | 1203M2S3ABE2 | 1203M2S3ABE2 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide C&k Components | Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | PC Pin | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT |