Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches SP ON-NONE-ON PTH AU
1000 Series, Single Pole, Miniature Slide Switches
Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center Contact and Terminals: Q — brass, silver-plated; B — brass with gold plate-over nickel-plate.
SLIDE SWITCH, SPDT, 0.4VA, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5000-ND | 1101M2S3CBE2 | 1101M2S3CBE2 | 70128277 | 36AH0866 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, PC Terminal, SPST, ON-NONE-OFF, 0.4VA MAX@120VAC OR VDC MAX | Slide Switch, Spdt, 0.4Va, 20V, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Through Hole | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | Three Position (Center-OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |