DigiKey Datasheets for Slide Switches

Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. 
Slide Switches: Learn more

Page: 1 2 3 4
Product Name Notes
MICROMINIATURE SLIDE SWITCH, ON-
MINIATURE SLIDE SWITCH, STANDARD
MINIATURE SLIDE SWITCH, WITH EAR
MINIATURE SLIDE
S102031MS03Q
Slide Switch 3P3T Through Hole
Slide Switch 3PDT Panel Mount
Slide Switch 3PDT Through Hole
Slide Switch 4P3T Through Hole
Slide Switch 4PDT Panel Mount
Slide Switch 4PDT Through Hole, Right Angle
Slide Switch 4PDT Through Hole
Slide Switch DP3T Panel Mount
Slide Switch DP3T Surface Mount, Right Angle
Slide Switch DP3T Surface Mount
Slide Switch DP3T Through Hole, Right Angle
Slide Switch DP3T Through Hole
Slide Switch DP4T Panel Mount, Right Angle
Slide Switch DP4T Through Hole, Right Angle
Slide Switch DP4T Through Hole
Slide Switch DPDT Panel Mount
Slide Switch DPDT Surface Mount, Right Angle
Slide Switch DPDT Surface Mount
Slide Switch DPDT Through Hole, Right Angle, Vertical
Slide Switch DPDT Through Hole, Right Angle
Slide Switch DPDT Through Hole
Slide Switch DPST Panel Mount
Slide Switch DPST Through Hole, Right Angle
Slide Switch DPST Through Hole
Slide Switch SP3T Panel Mount
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Through Hole, Right Angle
Slide Switch SP3T Through Hole
Slide Switch SP4T Through Hole, Right Angle
Slide Switch SP4T Through Hole
Slide Switch SPDT Panel Mount
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount
Slide Switch SPDT Through Hole, Right Angle, Vertical
Slide Switch SPDT Through Hole, Right Angle
Slide Switch SPDT Through Hole
Slide Switch SPST Panel Mount
Slide Switch SPST Surface Mount, Right Angle
Slide Switch SPST Surface Mount
Slide Switch SPST Through Hole, Right Angle
Slide Switch SPST Through Hole
SLIDE SWITCH, ON-OFF-ON, SILVER-
SLIDE SWITCH, ON-OFF-ON, SINGLE
SLIDE SWITCH, ON-ON, SIDE ACTUAT
SLIDE SWITCH, ON-ON, SILVER-PLAT
Slide Switch
SLIDE SWITCHES .1A @ 12VDC SPDT
SLIDE_EF
SWITCH SLIDE 1-POLE ON - ON
SWITCH SLIDE 11.0 MMX6.7 MM
SWITCH SLIDE 13.0 MMX7.5 MM
SWITCH SLIDE 13.6 MMX6.9 MM
SWITCH SLIDE 15.0 MMX10.0 MM
SWITCH SLIDE 15.5 MMX10.0 MM
SWITCH SLIDE 15.5 MMX10.1 MM
SWITCH SLIDE 15.5 MMX10.2 MM
SWITCH SLIDE 16.0 MMX10.1 MM
SWITCH SLIDE 16.8 MMX10.1 MM
SWITCH SLIDE 17.0 MMX6.5 MM
SWITCH SLIDE 18.0 MMX12.5 MM
SWITCH SLIDE 18.0 MMX12.6 MM
SWITCH SLIDE 18.2 MMX13.2 MM
SWITCH SLIDE 19.5 MMX9.0 MM
SWITCH SLIDE 2-POLE ON - ON
SWITCH SLIDE 20.0 MMX13.3 MM
SWITCH SLIDE 23.0 MMX17.5 MM
SWITCH SLIDE 4PDT 0.3A 30V
SWITCH SLIDE DP3T 0.2A 30V
SWITCH SLIDE DP3T 0.3A 50V
SWITCH SLIDE DP3T 350MA 30V
SWITCH SLIDE DP3T 4A 125V
SWITCH SLIDE DP4T 4A 125V
SWITCH SLIDE DPDT 0.1A 30V
SWITCH SLIDE DPDT 0.2A 30V
SWITCH SLIDE DPDT 0.3A 30V
SWITCH SLIDE DPDT 0.4VA 20V
SWITCH SLIDE DPDT 4A 125V
SWITCH SLIDE ON - ON
SWITCH SLIDE ON ON ON
SWITCH SLIDE SP3T 4A 125V
SWITCH SLIDE SP4T 350MA 30V
SWITCH SLIDE SPDT 0.1A 12V
SWITCH SLIDE SPDT 0.2A 30V
SWITCH SLIDE SPDT 0.3A 6V
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH SLIDE SPDT 4A 125V
SWITCH SLIDE SPST 4A 125V
SWITCH SLIDE

<< Prev Next >>