Slide Switch SPDT Panel Mount
Slide Switches ON None ON SPDT 6A 250VAC 28VDC
Slide Switch, SPDT, Vertical, Panel, 6 A, 120 V RoHS Compliant: Yes
SLIDE SW, SPDT, 6A, 120VAC, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 6A 120V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1558889 | CKN5058-ND | 1101M1S2ZQE2 | 76X0157 | 36AH0823 | 1101M1S2ZQE2 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, Vertical, Panel, 6 A, 120 V Rohs Compliant C&k Components | Slide Sw, Spdt, 6A, 120Vac, Panel; Contact Configuration C&k Components | Switches - Slide Switches |
| Terminal Type | Solder lug | Solder Terminals | Panel Mount | Solder Terminals | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Actuator Material | Plastic | Plastic | ||||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |