E-Switch, Inc. Slide Switches 500RSP1S1M2RE

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG4989-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG4989-ND
Slide Switches EG4989-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Slide Switches 1400-500RSP1S1M2RE
SLIDE, 0.4VA, SPDT, On-On, PC Pin, IP67

SLIDE, 0.4VA, SPDT, On-On, PC Pin, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
500RSP1S1M2RE
Switches - Slide Switches 500RSP1S1M2RE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Spdt, 20V; Contact Configuration E-Switch - 71T9625 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 20V; Contact Configuration E-Switch
71T9625
Slide Switch, Spdt, 20V; Contact Configuration E-Switch 71T9625
SLIDE SWITCH, SPDT, 20V; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 20V; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500RSP1S1M2RE
Slide Switches 500RSP1S1M2RE
Slide Switches Slide Switch SPDT 0.4VA PCB

Slide Switches Slide Switch SPDT 0.4VA PCB

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG4989-ND 1400-500RSP1S1M2RE 500RSP1S1M2RE 71T9625 500RSP1S1M2RE
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 20V; Contact Configuration E-Switch Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Features Illuminated Switch Dustproof; Weather Resistant or Waterproof
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MS12LFW01E - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
Size Miniature
View Details
3 suppliers
Slide Switches - 450-1993-ND - DigiKey
Specs
Terminal Type Solder Terminals
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details