C&K Components Slide Switches 1203M2T3WQE2

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1203M2T3WQE2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1203M2T3WQE2-ND
Slide Switches 1203M2T3WQE2-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1231711-1203M2T3WQE2
Switches - Slide Switches 1231711-1203M2T3WQE2
Win Source Part Number: 1231711-1203M2T3WQE2 Category: Switches>Slide Switches Series: 1000 Termination Style: Wire Wrap Features: Black Actuator, Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 40 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Standard Actuator Length: 5.08mm Switch Travel: 2.16mm Electrical Life: 40,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: 2266-1203M2T3WQE2 Base Product Number: 1203M2T3

Win Source Part Number: 1231711-1203M2T3WQE2
Category: Switches>Slide Switches
Series: 1000
Termination Style: Wire Wrap
Features: Black Actuator, Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 40
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-Off-On
Actuator Type: Standard
Actuator Length: 5.08mm
Switch Travel: 2.16mm
Electrical Life: 40,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 2266-1203M2T3WQE2
Base Product Number: 1203M2T3

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1203M2T3WQE2
Slide Switches 1203M2T3WQE2
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Switches - Slide Switches 1203M2T3WQE2
SWITCH SLIDE DPDT 6A 120V

SWITCH SLIDE DPDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1203M2T3WQE2-ND 1231711-1203M2T3WQE2 1203M2T3WQE2 1203M2T3WQE2
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Terminal Type Wire Wrap Wire Leads
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Contact Configuration Alcoswitch Te Connectivity - 23AC2293 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
Slide Switches - 7347252P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details