Slide Switch DPDT Through Hole, Right Angle
SLIDE, 0.4VA, DPDT, On-On, PC Pin, IP67
SLIDE SWITCH, DPDT, 20V; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switches Slide Switch DPDT 0.4VA PCB R/A
SWITCH SLIDE DPDT 0.4VA 20V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG4988-ND | 1400-500RDP1S1M6RE | 71T9624 | 500RDP1S1M6RE | 500RDP1S1M6RE |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dpdt, 20V; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | Dustproof; Weather Resistant or Waterproof | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |