TE Connectivity Slide Switches 1825014-2

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 3 MM  [.118 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 3 MM  [.118 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825014-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825014-2
Slide Switches 1825014-2
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 3 MM  [.118 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Dual Number of Positions : 2 Operating Function : On Off On Terminals Connected : 1-2, 4-5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 3 MM  [.118 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Dual
  • Number of Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 1-2, 4-5

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.7 MM  [.106 INCH ]
  • Product Length : 10.2 MM  [.402 INCH ]
  • Product Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 450-2015-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-2015-ND
Slide Switches 450-2015-ND
Slide Switch SPDT x 2 Through Hole, Right Angle

Slide Switch SPDT x 2 Through Hole, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - 1825014-2
760689-1825014-2
Slide Switches - 1825014-2 760689-1825014-2
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760689-1825014-2 Series: TSS Packaging: Bulk Termination Style: PC Pin Operating Temperature Range: -20°C ~ 80°C Features: Epoxy Sealed Terminals Contact Finish: Gold Contact Material: Copper Current Rating: 0.4VA (AC/DC) Actuator Material: Polyester Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Through Hole, Right Angle Circuit: SPDT x 2 Contact Timing: Non-Shorting (BBM) Switch Function: On-Off-On Actuator Type: Standard Actuator Length: 2.79mm Switch Travel: 3.05mm Electrical Life: 60,000 Cycles Operating Force: 150 ~ 600gf Mechanical Life: 60,000 Cycles Family Name: 1825014 Categories: Switches Alternative Parts (Cross-Reference): AS23AH; AS23CH; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760689-1825014-2
Series: TSS
Packaging: Bulk
Termination Style: PC Pin
Operating Temperature Range: -20°C ~ 80°C
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Contact Material: Copper
Current Rating: 0.4VA (AC/DC)
Actuator Material: Polyester
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Mounting: Through Hole, Right Angle
Circuit: SPDT x 2
Contact Timing: Non-Shorting (BBM)
Switch Function: On-Off-On
Actuator Type: Standard
Actuator Length: 2.79mm
Switch Travel: 3.05mm
Electrical Life: 60,000 Cycles
Operating Force: 150 ~ 600gf
Mechanical Life: 60,000 Cycles
Family Name: 1825014
Categories: Switches
Alternative Parts (Cross-Reference): AS23AH; AS23CH;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825014-2
Switches - Slide Switches 1825014-2
SWITCH SLIDE SPDTX2 0.4VA 20V

SWITCH SLIDE SPDTX2 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825014-2 450-2015-ND 760689-1825014-2 1825014-2
Product Name Slide Switches Slide Switches Slide Switches - 1825014-2 Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1437581-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
Slide Switches - 5-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 450-2422-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers