Slide Switch SPDT Through Hole
MINIATURE SLIDE SWITCH, SPDT, 20V, THT; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches ON None ON SPDT 20VAC 20VDC 0.4W
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5048-ND | 36AH0874 | 1101M2S3V3BE2 | 1101M2S3V3BE2 | 1101M2S3V3BE2 |
| Product Name | Slide Switches | Miniature Slide Switch, Spdt, 20V, Tht; Contact Configuration C&k Components | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT |