Slide Switch SPDT Through Hole
SLIDE, 5A, SPDT, On-On, PC Pin
SLIDE SWITCH, SPDT, 5A, 120VAC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SLIDE SWITCH, SPDT, 5A, 28VDC, THT ROHS COMPLIANT: YES
SWITCH SLIDE SPDT 5A 120V
SWITCH SLIDE SPDT 5A 120V
Slide Switches 5A 120VAC or 28VDC On-None-On SPDT
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG5137-ND | 1400-500SSP1S2M2QEA | 16N1341 | 57AK4677 | 500SSP1S2M2QEA | 500SSP1S2M2QEA | 500SSP1S2M2QEA |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch | Slide Switch, Spdt, 5A, 28Vdc, Tht Rohs Compliant E-Switch | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | PC Pin | |||
| Features | Illuminated Switch | ||||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT |