C&K Components Slide Switches 1103M2S3AQE2

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9629-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9629-ND
Slide Switches CKN9629-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1103M2S3AQE2
Slide Switches 1103M2S3AQE2
Slide Switches Slide SPDT ON-OFF-ON R/A

Slide Switches Slide SPDT ON-OFF-ON R/A

Buy Now Datasheet
Slide Switch, 1000 Series, Spdt, Horizontal, Through Hole, 6 A, 250 V Rohs Compliant C&k Components - 59M4414 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 1000 Series, Spdt, Horizontal, Through Hole, 6 A, 250 V Rohs Compliant C&k Components
59M4414
Slide Switch, 1000 Series, Spdt, Horizontal, Through Hole, 6 A, 250 V Rohs Compliant C&k Components 59M4414
Slide Switch, 1000 Series, SPDT, Horizontal, Through Hole, 6 A, 250 V RoHS Compliant: Yes

Slide Switch, 1000 Series, SPDT, Horizontal, Through Hole, 6 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches 1103M2S3AQE2
SWITCH SLIDE SPDT 6A 120V

SWITCH SLIDE SPDT 6A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9629-ND 1103M2S3AQE2 59M4414 1103M2S3AQE2
Product Name Slide Switches Slide Switches Slide Switch, 1000 Series, Spdt, Horizontal, Through Hole, 6 A, 250 V Rohs Compliant C&k Components Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 6-1825011-5 - TE Connectivity
Specs
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
3 suppliers
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details