E-Switch, Inc. Slide Switches 500SSP1S1M2REA

Description
SLIDE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 0.4VA, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SSP1S1M2REA
SLIDE, 0.4VA, SPDT, On-On, PC Pin

SLIDE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - EG2472-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2472-ND
Slide Switches EG2472-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 500SSP1S1M2REA
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch - 16N1332 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch
16N1332
Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch 16N1332
SLIDE SWITCH, DPDT, 5A, 20VAC, 20VDC; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 5A, 20VAC, 20VDC; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500SSP1S1M2REA
Slide Switches 500SSP1S1M2REA
Slide Switches SPDT ON-ON PC MNT

Slide Switches SPDT ON-ON PC MNT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SSP1S1M2REA EG2472-ND 500SSP1S1M2REA 16N1332 500SSP1S1M2REA
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 5A, 20Vac, 20Vdc; Contact Configuration E-Switch Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Panel Mount
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS22ANW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers